Murata Electronics Capacitors - Ceramic Capacitors GCM31MR71H104KA37L

Description
Manufacturer: Murata Electronics Win Source Part Number: 1331080-GCM31MR71H10 4KA37L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GCM31MR71H104KA3 7L-ND,490-GCM31MR71H 104KA37L,490-GCM31MR 71H104KA37LTR Base Product Number: GCM31MR71H Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1331080-GCM31MR71H10 4KA37L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GCM31MR71H104KA3 7L-ND,490-GCM31MR71H 104KA37L,490-GCM31MR 71H104KA37LTR Base Product Number: GCM31MR71H Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1331080-GCM31MR71H104KA37L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331080-GCM31MR71H104KA37L
Capacitors - Ceramic Capacitors 1331080-GCM31MR71H104KA37L
Manufacturer: Murata Electronics Win Source Part Number: 1331080-GCM31MR71H10 4KA37L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GCM31MR71H104KA3 7L-ND,490-GCM31MR71H 104KA37L,490-GCM31MR 71H104KA37LTR Base Product Number: GCM31MR71H Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331080-GCM31MR71H104KA37L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-GCM31MR71H104KA37L-ND,490-GCM31MR71H104KA37L,490-GCM31MR71H104KA37LTR
Base Product Number: GCM31MR71H
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now
Ceramic Capacitors - 490-GCM31MR71H104KA37LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Singapore, Singapore
0.1UF 50V Capacitor
60-GCM31MR71H104KA37L
0.1UF 50V Capacitor 60-GCM31MR71H104KA37L
CAP CER 0.1UF 50V X7R 1206 Product overview: GCM31MR71H104KA37L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31MR71H104KA37 L can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X7R 1206 Product overview: GCM31MR71H104KA37L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31MR71H104KA37L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GCM31MR71H104KA37L
CAP CER 0.1UF 50V X7R 1206

CAP CER 0.1UF 50V X7R 1206

Supplier's Site
Ceramic Capacitors - GCM31MR71H104KA37L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31MR71H104KA37L
Ceramic Capacitors GCM31MR71H104KA37L
CAP CER

CAP CER

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1331080-GCM31MR71H104KA37L 490-GCM31MR71H104KA37LTR-ND 60-GCM31MR71H104KA37L GCM31MR71H104KA37L GCM31MR71H104KA37L
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 0.1UF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Packing Method Tape Reel; Reel - TR Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 336SVL010MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers