CAP CER 0.47UF 25V X7R 1206 Product overview: GCM31MR71E474KA37L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31MR71E474KA37
Manufacturer: Murata Electronics North America
Win Source Part Number: 872676-GCM31MR71E474
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: 0.47 µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GCM31MR71E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
0.47µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 0.47UF 25V X7R 1206
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GCM31MR71E474KA37L | 872676-GCM31MR71E474KA37L | GCM31MR71E474KA37L-ND | GCM31MR71E474KA37L |
| Product Name | 0.47UF 25V Capacitor | Ceramic Capacitors - GCM31MR71E474KA37L | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |