Murata Power Solutions Ceramic Capacitors GCM31MR71E225KA57L

Description
2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8058-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8058-6-ND
Ceramic Capacitors 490-8058-6-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8058-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8058-1-ND
Ceramic Capacitors 490-8058-1-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8058-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8058-2-ND
Ceramic Capacitors 490-8058-2-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 25V Capacitor
60-GCM31MR71E225KA57L
2.2UF 25V Capacitor 60-GCM31MR71E225KA57L
CAP CER 2.2UF 25V X7R 1206 Product overview: GCM31MR71E225KA57L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31MR71E225KA57 L can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 25V X7R 1206 Product overview: GCM31MR71E225KA57L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31MR71E225KA57L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1141772-GCM31MR71E225KA57L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1141772-GCM31MR71E225KA57L
Capacitors - Ceramic Capacitors 1141772-GCM31MR71E225KA57L
Win Source Part Number: 1141772-GCM31MR71E22 5KA57L Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.049" (1.25mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-8058-6,490-8058- 1,490-8058-2,GCM31MR 71E225KA57L-ND Base Product Number: GCM31MR71E Product Status: Not For New Designs

Win Source Part Number: 1141772-GCM31MR71E225KA57L
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.049" (1.25mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-8058-6,490-8058-1,490-8058-2,GCM31MR71E225KA57L-ND
Base Product Number: GCM31MR71E
Product Status: Not For New Designs

Buy Now Datasheet
Ceramic Capacitors - GCM31MR71E225KA57L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31MR71E225KA57L
Ceramic Capacitors GCM31MR71E225KA57L
CAP CER 2.2UF 25V X7R 1206

CAP CER 2.2UF 25V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-8058-6-ND 490-8058-1-ND 60-GCM31MR71E225KA57L 1141772-GCM31MR71E225KA57L GCM31MR71E225KA57L
Product Name Ceramic Capacitors Ceramic Capacitors 2.2UF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details