Murata Electronics Ceramic Capacitors GCM31MR71E105KA37L

Description
1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6066-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6066-2-ND
Ceramic Capacitors 490-6066-2-ND
1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6066-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6066-6-ND
Ceramic Capacitors 490-6066-6-ND
1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6066-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6066-1-ND
Ceramic Capacitors 490-6066-1-ND
1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM31MR71E105KA37L - 872675-GCM31MR71E105KA37L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM31MR71E105KA37L
872675-GCM31MR71E105KA37L
Ceramic Capacitors - GCM31MR71E105KA37L 872675-GCM31MR71E105KA37L
Manufacturer: Murata Electronics North America Win Source Part Number: 872675-GCM31MR71E105 KA37L Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 1 µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GCM31MR71E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GCM31MR71E105KA37L-N D, 490-6066-2, 490-6066-1, 490-6066-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872675-GCM31MR71E105KA37L
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GCM31MR71E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: GCM31MR71E105KA37L-ND, 490-6066-2, 490-6066-1, 490-6066-6

Buy Now Datasheet
Singapore, Singapore
1UF 25V Capacitor
60-GCM31MR71E105KA37L
1UF 25V Capacitor 60-GCM31MR71E105KA37L
CAP CER 1UF 25V X7R 1206 Product overview: GCM31MR71E105KA37L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31MR71E105KA37 L can be used for catalog matching and distributor lookup.

CAP CER 1UF 25V X7R 1206 Product overview: GCM31MR71E105KA37L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31MR71E105KA37L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM31MR71E105KA37L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31MR71E105KA37L
Ceramic Capacitors GCM31MR71E105KA37L
CAP CER 1UF 25V X7R 1206

CAP CER 1UF 25V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6066-2-ND 490-6066-6-ND 872675-GCM31MR71E105KA37L 60-GCM31MR71E105KA37L GCM31MR71E105KA37L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GCM31MR71E105KA37L 1UF 25V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CB4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminium Capacitors - 1701204 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details