Murata Electronics Ceramic Capacitors GCM31CR71H225KA55K

Description
2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11169-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11169-2-ND
Ceramic Capacitors 490-11169-2-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11169-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11169-6-ND
Ceramic Capacitors 490-11169-6-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11169-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11169-1-ND
Ceramic Capacitors 490-11169-1-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 50V Capacitor
60-GCM31CR71H225KA55K
2.2UF 50V Capacitor 60-GCM31CR71H225KA55K
CAP CER 2.2UF 50V X7R 1206 Product overview: GCM31CR71H225KA55K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR71H225KA55 K can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 50V X7R 1206 Product overview: GCM31CR71H225KA55K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR71H225KA55K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 970852-GCM31CR71H225KA55K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
970852-GCM31CR71H225KA55K
Capacitors - Ceramic Capacitors 970852-GCM31CR71H225KA55K
Win Source Part Number: 970852-GCM31CR71H225 KA55K Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 6,000 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-11169-1,490-1116 9-2,490-11169-6,GCM3 1CR71H225KA55K-ND Base Product Number: GCM31CR71H

Win Source Part Number: 970852-GCM31CR71H225KA55K
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 6,000
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-11169-1,490-11169-2,490-11169-6,GCM31CR71H225KA55K-ND
Base Product Number: GCM31CR71H

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM31CR71H225KA55K
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM31CR71H225KA55K
50V 2.2uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 2.2uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 2.2Μf, 50V, 10%, X7R, 1206; Capacitance Murata - 06AC6020 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 50V, 10%, X7R, 1206; Capacitance Murata
06AC6020
Cap, 2.2Μf, 50V, 10%, X7R, 1206; Capacitance Murata 06AC6020
CAP, 2.2µF, 50V, 10%, X7R, 1206; Capacitance:2.2µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 2.2µF, 50V, 10%, X7R, 1206; Capacitance:2.2µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 2.2Uf, 50V, Mlcc, 1206 Rohs Compliant Murata - 92AH4874 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Uf, 50V, Mlcc, 1206 Rohs Compliant Murata
92AH4874
Cap, Aec-Q200, 2.2Uf, 50V, Mlcc, 1206 Rohs Compliant Murata 92AH4874
CAP, AEC-Q200, 2.2UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2.2UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM31CR71H225KA55K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31CR71H225KA55K
Ceramic Capacitors GCM31CR71H225KA55K
CAP CER 2.2UF 50V X7R 1206

CAP CER 2.2UF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11169-2-ND 490-11169-6-ND 60-GCM31CR71H225KA55K 970852-GCM31CR71H225KA55K GCM31CR71H225KA55K 06AC6020 92AH4874 GCM31CR71H225KA55K
Product Name Ceramic Capacitors Ceramic Capacitors 2.2UF 50V Capacitor Capacitors - Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 2.2Μf, 50V, 10%, X7R, 1206; Capacitance Murata Cap, Aec-Q200, 2.2Uf, 50V, Mlcc, 1206 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C263M030CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers