Murata Electronics Ceramic Capacitors GCM31CR71H155KA55K

Description
1.5µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1.5µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM31CR71H155KA55K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GCM31CR71H155KA55K-ND
Ceramic Capacitors GCM31CR71H155KA55K-ND
1.5µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1.5µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM31CR71H155KA55K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31CR71H155KA55K
Ceramic Capacitors GCM31CR71H155KA55K
CAP CER 1.5UF 50V X7R 1206

CAP CER 1.5UF 50V X7R 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GCM31CR71H155KA55K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GCM31CR71H155KA55K
Capacitors - Ceramic Capacitors GCM31CR71H155KA55K
CAP CER 1.5UF 50V X7R 1206

CAP CER 1.5UF 50V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GCM31CR71H155KA55K-ND GCM31CR71H155KA55K GCM31CR71H155KA55K
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers