Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GCM31CR71E475KA55L

Description
Murata GCM31CR71E475KA55L
Request a Quote Datasheet
Description
Murata GCM31CR71E475KA55L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7235070 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235070
MLCCs - Multilayer Ceramic Capacitors 7235070
Murata GCM31CR71E475KA55L

Murata GCM31CR71E475KA55L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7235070P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235070P
MLCCs - Multilayer Ceramic Capacitors 7235070P
Murata GCM31CR71E475KA55L

Murata GCM31CR71E475KA55L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1693968 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1693968
MLCCs - Multilayer Ceramic Capacitors 1693968
Murata GCM31CR71E475KA55L

Murata GCM31CR71E475KA55L

Supplier's Site
Ceramic Capacitors - 490-4794-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4794-2-ND
Ceramic Capacitors 490-4794-2-ND
4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4794-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4794-1-ND
Ceramic Capacitors 490-4794-1-ND
4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4794-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4794-6-ND
Ceramic Capacitors 490-4794-6-ND
4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM31CR71E475KA55L - 1040915-GCM31CR71E475KA55L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM31CR71E475KA55L
1040915-GCM31CR71E475KA55L
Ceramic Capacitors - GCM31CR71E475KA55L 1040915-GCM31CR71E475KA55L
Manufacturer: Murata Electronics North America Win Source Part Number: 1040915-GCM31CR71E47 5KA55L Packaging: Reel - TR Voltage Rating: 25V Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: ±10% Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Family Name: GCM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CGA5L1X7R1E475K160AC ; CGJ5L3X7R1E475K160AB ; CGLC1206X250A475K-T1 5; CSTC1206B250A475K-T4 ; Introduction Date: June 20, 2007 ECCN: EAR99 Country of Origin: China, Japan, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1040915-GCM31CR71E475KA55L
Packaging: Reel - TR
Voltage Rating: 25V
Applications: Automotive
Mounting: Surface Mount, MLCC
Capacitance: 4.7μF
Tolerance: ±10%
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.071" (1.80mm)
Family Name: GCM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): CGA5L1X7R1E475K160AC; CGJ5L3X7R1E475K160AB; CGLC1206X250A475K-T15; CSTC1206B250A475K-T4;
Introduction Date: June 20, 2007
ECCN: EAR99
Country of Origin: China, Japan, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
4.7UF 25V Capacitor
60-GCM31CR71E475KA55L
4.7UF 25V Capacitor 60-GCM31CR71E475KA55L
CAP CER 4.7UF 25V X7R 1206 Product overview: GCM31CR71E475KA55L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR71E475KA55 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 25V X7R 1206 Product overview: GCM31CR71E475KA55L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR71E475KA55L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 4.7Μf, 25V, 10%, X7R, 1206; Capacitance Murata - 11AC3139 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 25V, 10%, X7R, 1206; Capacitance Murata
11AC3139
Cap, 4.7Μf, 25V, 10%, X7R, 1206; Capacitance Murata 11AC3139
CAP, 4.7µF, 25V, 10%, X7R, 1206; Capacitance:4.7µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 4.7µF, 25V, 10%, X7R, 1206; Capacitance:4.7µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Μf, 25V, 10%, X7R, 1206; Capacitance Murata - 12AC6488 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 25V, 10%, X7R, 1206; Capacitance Murata
12AC6488
Cap, 4.7Μf, 25V, 10%, X7R, 1206; Capacitance Murata 12AC6488
CAP, 4.7µF, 25V, 10%, X7R, 1206; Capacitance:4.7µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 4.7µF, 25V, 10%, X7R, 1206; Capacitance:4.7µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM31CR71E475KA55L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM31CR71E475KA55L
25V 4.7uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 4.7uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GCM31CR71E475KA55L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31CR71E475KA55L
Ceramic Capacitors GCM31CR71E475KA55L
CAP CER 4.7UF 25V X7R 1206

CAP CER 4.7UF 25V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7235070 7235070P 490-4794-2-ND 490-4794-6-ND 1040915-GCM31CR71E475KA55L 60-GCM31CR71E475KA55L 11AC3139 GCM31CR71E475KA55L GCM31CR71E475KA55L
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GCM31CR71E475KA55L 4.7UF 25V Capacitor Cap, 4.7Μf, 25V, 10%, X7R, 1206; Capacitance Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX560K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers