Murata Electronics Ceramic Capacitors GCM31CR71E475KA55K

Description
4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote
Description
4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GCM31CR71E475KA55# is a multi-layer ceramic capacitor (MLCC) with a capacitance of 4.7OºF and a rated voltage of 25V DC. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The capacitor features a size of 1206 (3.2mm x 1.6mm x 1.6mm) and operates within a temperature range of -55°C to 125°C. The capacitance tolerance is ±10%, with a capacitance change rate of ±15.0%. This component is also RoHS compliant, ensuring it meets environmental regulations. The product is available in embossed tape packaging, with a minimum order quantity of 2000 pieces.

Datasheet Summary
Powered by GS/AI

The Murata GCM31CR71E475KA55# is a multi-layer ceramic capacitor (MLCC) with a capacitance of 4.7OºF and a rated voltage of 25V DC. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The capacitor features a size of 1206 (3.2mm x 1.6mm x 1.6mm) and operates within a temperature range of -55°C to 125°C. The capacitance tolerance is ±10%, with a capacitance change rate of ±15.0%. This component is also RoHS compliant, ensuring it meets environmental regulations. The product is available in embossed tape packaging, with a minimum order quantity of 2000 pieces.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11168-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11168-1-ND
Ceramic Capacitors 490-11168-1-ND
4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11168-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11168-2-ND
Ceramic Capacitors 490-11168-2-ND
4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11168-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11168-6-ND
Ceramic Capacitors 490-11168-6-ND
4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 957721-GCM31CR71E475KA55K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
957721-GCM31CR71E475KA55K
Capacitors - Ceramic Capacitors 957721-GCM31CR71E475KA55K
Win Source Part Number: 957721-GCM31CR71E475 KA55K Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 6,000 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): C1206C475K3RACTU; CGA5L1X7R1E475K160AC ; C3216X7R1E475K160AC; TMK316AB7475KL-T; GRM31CR71E475KA88L; CC1206KKX7R8BB475GCM 31CR71E475KA55K.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-11168-2,490-1116 8-1,490-11168-6,GCM3 1CR71E475KA55K-ND Base Product Number: GCM31CR71E

Win Source Part Number: 957721-GCM31CR71E475KA55K
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 6,000
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): C1206C475K3RACTU; CGA5L1X7R1E475K160AC; C3216X7R1E475K160AC; TMK316AB7475KL-T; GRM31CR71E475KA88L; CC1206KKX7R8BB475GCM31CR71E475KA55K.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-11168-2,490-11168-1,490-11168-6,GCM31CR71E475KA55K-ND
Base Product Number: GCM31CR71E

Buy Now Datasheet
Singapore, Singapore
4.7UF 25V Capacitor
60-GCM31CR71E475KA55K
4.7UF 25V Capacitor 60-GCM31CR71E475KA55K
CAP CER 4.7UF 25V X7R 1206 Product overview: GCM31CR71E475KA55K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR71E475KA55 K can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 25V X7R 1206 Product overview: GCM31CR71E475KA55K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR71E475KA55K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 4.7Uf, 25V, Mlcc, 1206 Rohs Compliant Murata - 92AH4873 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 25V, Mlcc, 1206 Rohs Compliant Murata
92AH4873
Cap, Aec-Q200, 4.7Uf, 25V, Mlcc, 1206 Rohs Compliant Murata 92AH4873
CAP, AEC-Q200, 4.7UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4.7UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11168-1-ND 490-11168-6-ND 957721-GCM31CR71E475KA55K 60-GCM31CR71E475KA55K 92AH4873
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 4.7UF 25V Capacitor Cap, Aec-Q200, 4.7Uf, 25V, Mlcc, 1206 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor, 10Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9732 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details