Murata Electronics 10UF 16V Capacitor GCM31CR71C106KA64K

Description
CAP CER 10UF 16V X7R 1206 Product overview: GCM31CR71C106KA64K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR71C106KA64 K can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 10UF 16V X7R 1206 Product overview: GCM31CR71C106KA64K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR71C106KA64 K can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GCM31CR71C106KA64# is a multi-layer ceramic capacitor (MLCC) with a capacitance of 10OºF and a rated voltage of 16V DC. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The capacitor features a size of 1206 (3.2mm x 1.6mm) and has a thickness of 1.6mm, with a tolerance of ±10% for capacitance and a capacitance change rate of ±15.0%. It operates within a temperature range of -55°C to 125°C and utilizes X7R temperature characteristics. The product is RoHS compliant and is available in embossed tape packaging, with a minimum order quantity of 2000 pieces. This component is ideal for engineers seeking reliable capacitors for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Murata GCM31CR71C106KA64# is a multi-layer ceramic capacitor (MLCC) with a capacitance of 10OºF and a rated voltage of 16V DC. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The capacitor features a size of 1206 (3.2mm x 1.6mm) and has a thickness of 1.6mm, with a tolerance of ±10% for capacitance and a capacitance change rate of ±15.0%. It operates within a temperature range of -55°C to 125°C and utilizes X7R temperature characteristics. The product is RoHS compliant and is available in embossed tape packaging, with a minimum order quantity of 2000 pieces. This component is ideal for engineers seeking reliable capacitors for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 16V Capacitor
60-GCM31CR71C106KA64K
10UF 16V Capacitor 60-GCM31CR71C106KA64K
CAP CER 10UF 16V X7R 1206 Product overview: GCM31CR71C106KA64K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR71C106KA64 K can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V X7R 1206 Product overview: GCM31CR71C106KA64K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CR71C106KA64K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477909 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477909
MLCCs - Multilayer Ceramic Capacitors 2477909
Murata GCM31CR71C106KA64K

Murata GCM31CR71C106KA64K

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477910 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477910
MLCCs - Multilayer Ceramic Capacitors 2477910
Murata GCM31CR71C106KA64K

Murata GCM31CR71C106KA64K

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477910P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477910P
MLCCs - Multilayer Ceramic Capacitors 2477910P
Murata GCM31CR71C106KA64K

Murata GCM31CR71C106KA64K

Supplier's Site
Capacitors - Ceramic Capacitors - 1126906-GCM31CR71C106KA64K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1126906-GCM31CR71C106KA64K
Capacitors - Ceramic Capacitors 1126906-GCM31CR71C106KA64K
Win Source Part Number: 1126906-GCM31CR71C10 6KA64K Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 6,000 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): GCM31CR71C106KA64K.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-14746-6,490-1474 6-2,GCM31CR71C106KA6 4K-ND,490-14746-1 Base Product Number: GCM31CR71C

Win Source Part Number: 1126906-GCM31CR71C106KA64K
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 6,000
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): GCM31CR71C106KA64K.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-14746-6,490-14746-2,GCM31CR71C106KA64K-ND,490-14746-1
Base Product Number: GCM31CR71C

Buy Now Datasheet
Ceramic Capacitors - 490-14746-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14746-1-ND
Ceramic Capacitors 490-14746-1-ND
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14746-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14746-2-ND
Ceramic Capacitors 490-14746-2-ND
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14746-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14746-6-ND
Ceramic Capacitors 490-14746-6-ND
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 1206 Rohs Compliant Murata - 03AJ1507 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 1206 Rohs Compliant Murata
03AJ1507
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 1206 Rohs Compliant Murata 03AJ1507
CAP, AEC-Q200, 10UF, 16V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10UF, 16V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 1206 Rohs Compliant Murata - 92AH4872 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 1206 Rohs Compliant Murata
92AH4872
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 1206 Rohs Compliant Murata 92AH4872
CAP, AEC-Q200, 10UF, 16V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10UF, 16V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM31CR71C106KA64K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31CR71C106KA64K
Ceramic Capacitors GCM31CR71C106KA64K
CAP CER 10UF 16V X7R 1206

CAP CER 10UF 16V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM31CR71C106KA64K 2477909 1126906-GCM31CR71C106KA64K 490-14746-1-ND 490-14746-6-ND 03AJ1507 GCM31CR71C106KA64K
Product Name 10UF 16V Capacitor MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 10Uf, 16V, Mlcc, 1206 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 226SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers