4.7µF ±10% 50V Ceramic Capacitor X7S 1206 (3216 Metric)
4.7µF ±10% 50V Ceramic Capacitor X7S 1206 (3216 Metric)
4.7µF ±10% 50V Ceramic Capacitor X7S 1206 (3216 Metric)
50V 4.7uF X7S ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, AEC-Q200, 4.7UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES
CAP, AEC-Q200, 4.7UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES
CAP CER 4.7UF 50V X7S 1206
| DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-14534-1-ND | 490-14534-6-ND | GCM31CC71H475KA03K | 03AJ1506 | GCM31CC71H475KA03K |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, Aec-Q200, 4.7Uf, 50V, Mlcc, 1206 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |