Murata Electronics Ceramic Capacitors GCM31CC71E106KA03K

Description
10µF ±10% 25V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±10% 25V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14533-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14533-6-ND
Ceramic Capacitors 490-14533-6-ND
10µF ±10% 25V Ceramic Capacitor X7S 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14533-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14533-2-ND
Ceramic Capacitors 490-14533-2-ND
10µF ±10% 25V Ceramic Capacitor X7S 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14533-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14533-1-ND
Ceramic Capacitors 490-14533-1-ND
10µF ±10% 25V Ceramic Capacitor X7S 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 25V Capacitor
60-GCM31CC71E106KA03K
10UF 25V Capacitor 60-GCM31CC71E106KA03K
CAP CER 10UF 25V X7S 1206 Product overview: GCM31CC71E106KA03K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CC71E106KA03 K can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X7S 1206 Product overview: GCM31CC71E106KA03K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CC71E106KA03K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1302893-GCM31CC71E106KA03K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302893-GCM31CC71E106KA03K
Capacitors - Ceramic Capacitors 1302893-GCM31CC71E106KA03K
Win Source Part Number: 1302893-GCM31CC71E10 6KA03K Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 6,000 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.075" (1.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-14533-6,490-1453 3-1,490-14533-2,GCM3 1CC71E106KA03K Base Product Number: GCM31CC71E

Win Source Part Number: 1302893-GCM31CC71E106KA03K
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 6,000
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7S
Ratings: AEC-Q200
Thickness (Max): 0.075" (1.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-14533-6,490-14533-1,490-14533-2,GCM31CC71E106KA03K
Base Product Number: GCM31CC71E

Buy Now Datasheet
Ceramic Capacitors - GCM31CC71E106KA03K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31CC71E106KA03K
Ceramic Capacitors GCM31CC71E106KA03K
CAP CER 10UF 25V X7S 1206

CAP CER 10UF 25V X7S 1206

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 25V, Mlcc, 1206 Rohs Compliant Murata - 92AH4868 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 25V, Mlcc, 1206 Rohs Compliant Murata
92AH4868
Cap, Aec-Q200, 10Uf, 25V, Mlcc, 1206 Rohs Compliant Murata 92AH4868
CAP, AEC-Q200, 10UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-14533-6-ND 490-14533-2-ND 60-GCM31CC71E106KA03K 1302893-GCM31CC71E106KA03K GCM31CC71E106KA03K 92AH4868
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 10Uf, 25V, Mlcc, 1206 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - C11AH300K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers