Murata Electronics Ceramic Capacitors GCM31C5C1H913JA16L

Description
0.091µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.091µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM31C5C1H913JA16LTR-ND - DigiKey
Thief River Falls, MN, United States
0.091µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.091µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM31C5C1H913JA16LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.091UF 50V C0G/NP0 1206

CAP CER 0.091UF 50V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GCM31C5C1H913JA16LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.091UF 50V C0G/NP0 1206

CAP CER 0.091UF 50V C0G/NP0 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GCM31C5C1H913JA16L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GCM31C5C1H913JA16L
Capacitors - Ceramic Capacitors GCM31C5C1H913JA16L
CAP CER 0.091UF 50V C0G/NP0 1206

CAP CER 0.091UF 50V C0G/NP0 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM31C5C1H913JA16LTR-ND 490-GCM31C5C1H913JA16LDKR-ND GCM31C5C1H913JA16L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0910 microF 0.0910 microF 0.0910 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021418 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details