CAP CER 470PF 1KV U2J 1206 Product overview: GCM31B7U3A471JX01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31B7U3A471JX01
Ceramic Capacitor
Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Interface - Direct Digital Synthesis (DDS)
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Thickness (Max): 0.022" (0.56mm)
CAP CER 470PF 1KV U2J 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GCM31B7U3A471JX01L | 490-GCM31B7U3A471JX01LTR-ND | GCM31B7U3A471JX01L | GCM31B7U3A471JX01L | |
| Product Name | 470PF 1KV Capacitor | Ceramic Capacitors | Integrated Circuits (ICs) - Interface - Direct Digital Synthesis (DDS) | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 4.70E-4 microF | 0.2200 microF | 4.70E-4 microF | 4.70E-4 microF |