Murata Electronics Ceramic Capacitors GCM31B5C2J222JX01L

Description
2200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-18207-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18207-6-ND
Ceramic Capacitors 490-18207-6-ND
2200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

2200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18207-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18207-1-ND
Ceramic Capacitors 490-18207-1-ND
2200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

2200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18207-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18207-2-ND
Ceramic Capacitors 490-18207-2-ND
2200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

2200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
2200PF 630V Capacitor
60-GCM31B5C2J222JX01L
2200PF 630V Capacitor 60-GCM31B5C2J222JX01L
CAP CER 2200PF 630V C0G/NP0 1206 Product overview: GCM31B5C2J222JX01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31B5C2J222JX01 L can be used for catalog matching and distributor lookup.

CAP CER 2200PF 630V C0G/NP0 1206 Product overview: GCM31B5C2J222JX01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31B5C2J222JX01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM31B5C2J222JX01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31B5C2J222JX01L
Ceramic Capacitors GCM31B5C2J222JX01L
CAP CER 2200PF 630V C0G/NP0 1206

CAP CER 2200PF 630V C0G/NP0 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GCM31B5C2J222JX01L
CAP CER 2200PF 630V C0G/NP0 1206

CAP CER 2200PF 630V C0G/NP0 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-18207-6-ND 490-18207-1-ND 60-GCM31B5C2J222JX01L GCM31B5C2J222JX01L GCM31B5C2J222JX01L
Product Name Ceramic Capacitors Ceramic Capacitors 2200PF 630V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPR202KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11CF120K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details