Murata Electronics Ceramic Capacitors GCM31A7U2J680JX01D

Description
68pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet
Description
68pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5042-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5042-2-ND
Ceramic Capacitors 490-5042-2-ND
68pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

68pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5042-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5042-6-ND
Ceramic Capacitors 490-5042-6-ND
68pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

68pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5042-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5042-1-ND
Ceramic Capacitors 490-5042-1-ND
68pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

68pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
68PF 630V Capacitor
60-GCM31A7U2J680JX01D
68PF 630V Capacitor 60-GCM31A7U2J680JX01D
CAP CER 68PF 630V U2J 1206 Product overview: GCM31A7U2J680JX01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31A7U2J680JX01 D can be used for catalog matching and distributor lookup.

CAP CER 68PF 630V U2J 1206 Product overview: GCM31A7U2J680JX01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31A7U2J680JX01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 490-5042-2-ND 490-5042-6-ND 60-GCM31A7U2J680JX01D
Product Name Ceramic Capacitors Ceramic Capacitors 68PF 630V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminium Capacitors - 1701212 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details