470pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)
470pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)
470pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)
CAP CER 470PF 630V U2J 1206
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GCM31A7U2J471JX01DDKR-ND | 490-GCM31A7U2J471JX01DCT-ND | GCM31A7U2J471JX01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | Automotive; Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |