Murata Electronics Ceramic Capacitors - GCM31A7U2J221JX01D GCM31A7U2J221JX01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872671-GCM31A7U2J221 JX01D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 220 pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM31A7U2J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-5045-6, 490-5045-1, 490-5045-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872671-GCM31A7U2J221 JX01D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 220 pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM31A7U2J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-5045-6, 490-5045-1, 490-5045-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM31A7U2J221JX01D - 872671-GCM31A7U2J221JX01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM31A7U2J221JX01D
872671-GCM31A7U2J221JX01D
Ceramic Capacitors - GCM31A7U2J221JX01D 872671-GCM31A7U2J221JX01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872671-GCM31A7U2J221 JX01D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 220 pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM31A7U2J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-5045-6, 490-5045-1, 490-5045-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 872671-GCM31A7U2J221JX01D
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: 220 pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GCM31A7U2J
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-5045-6, 490-5045-1, 490-5045-2

Buy Now Datasheet
Singapore, Singapore
220PF 630V Capacitor
60-GCM31A7U2J221JX01D
220PF 630V Capacitor 60-GCM31A7U2J221JX01D
CAP CER 220PF 630V U2J 1206 Product overview: GCM31A7U2J221JX01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31A7U2J221JX01 D can be used for catalog matching and distributor lookup.

CAP CER 220PF 630V U2J 1206 Product overview: GCM31A7U2J221JX01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31A7U2J221JX01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-5045-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5045-2-ND
Ceramic Capacitors 490-5045-2-ND
220pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

220pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5045-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5045-6-ND
Ceramic Capacitors 490-5045-6-ND
220pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

220pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5045-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5045-1-ND
Ceramic Capacitors 490-5045-1-ND
220pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

220pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCM31A7U2J221JX01D
CAP CER 220PF 630V U2J 1206

CAP CER 220PF 630V U2J 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872671-GCM31A7U2J221JX01D 60-GCM31A7U2J221JX01D 490-5045-2-ND 490-5045-6-ND GCM31A7U2J221JX01D
Product Name Ceramic Capacitors - GCM31A7U2J221JX01D 220PF 630V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 1206 (3216 Metric)
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 227SVL6R3MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers