Murata Electronics Ceramic Capacitors GCM31A7U2J151JX01D

Description
150pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet
Description
150pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5044-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5044-2-ND
Ceramic Capacitors 490-5044-2-ND
150pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

150pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCM31A7U2J151JX01D
CAP CER 150PF 630V U2J 1206

CAP CER 150PF 630V U2J 1206

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 490-5044-2-ND GCM31A7U2J151JX01D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Film Paper Film Capacitors - 125LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701045 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers