Murata Electronics Ceramic Capacitors GCM31A7U2J100JX01D

Description
10pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet
Description
10pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5037-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5037-1-ND
Ceramic Capacitors 490-5037-1-ND
10pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

10pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5037-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5037-2-ND
Ceramic Capacitors 490-5037-2-ND
10pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

10pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5037-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5037-6-ND
Ceramic Capacitors 490-5037-6-ND
10pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

10pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM31A7U2J100JX01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31A7U2J100JX01D
Ceramic Capacitors GCM31A7U2J100JX01D
CAP CER 10PF 630V U2J 1206

CAP CER 10PF 630V U2J 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-5037-1-ND 490-5037-6-ND GCM31A7U2J100JX01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVH016MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details