CAP CER 1000PF 50V X8G 1206
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-GCM3195G1H102JA16DTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Automotive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) |