Murata Electronics Ceramic Capacitors - GCM3195C1H333JA16D GCM3195C1H333JA16D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872668-GCM3195C1H333 JA16D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 0.033 µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM3195C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-5321-6, 490-5321-2, 490-5321-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872668-GCM3195C1H333 JA16D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 0.033 µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM3195C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-5321-6, 490-5321-2, 490-5321-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM3195C1H333JA16D - 872668-GCM3195C1H333JA16D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM3195C1H333JA16D
872668-GCM3195C1H333JA16D
Ceramic Capacitors - GCM3195C1H333JA16D 872668-GCM3195C1H333JA16D
Manufacturer: Murata Electronics North America Win Source Part Number: 872668-GCM3195C1H333 JA16D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 0.033 µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM3195C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-5321-6, 490-5321-2, 490-5321-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872668-GCM3195C1H333JA16D
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: 0.033 µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GCM3195C1H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-5321-6, 490-5321-2, 490-5321-1

Buy Now Datasheet
Ceramic Capacitors - 490-5321-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5321-2-ND
Ceramic Capacitors 490-5321-2-ND
0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5321-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5321-6-ND
Ceramic Capacitors 490-5321-6-ND
0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5321-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5321-1-ND
Ceramic Capacitors 490-5321-1-ND
0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.033UF 50V Capacitor
60-GCM3195C1H333JA16D
0.033UF 50V Capacitor 60-GCM3195C1H333JA16D
CAP CER 0.033UF 50V C0G/NP0 1206 Product overview: GCM3195C1H333JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM3195C1H333JA16 D can be used for catalog matching and distributor lookup.

CAP CER 0.033UF 50V C0G/NP0 1206 Product overview: GCM3195C1H333JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM3195C1H333JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM3195C1H333JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM3195C1H333JA16D
Ceramic Capacitors GCM3195C1H333JA16D
CAP CER 0.033UF 50V C0G/NP0 1206

CAP CER 0.033UF 50V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872668-GCM3195C1H333JA16D 490-5321-2-ND 490-5321-6-ND 60-GCM3195C1H333JA16D GCM3195C1H333JA16D
Product Name Ceramic Capacitors - GCM3195C1H333JA16D Ceramic Capacitors Ceramic Capacitors 0.033UF 50V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - M39014/021313 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details