CAP CER 0.013UF 50V C0G/NP0 1206
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-GCM3195C1H133GA16DTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.0130 microF |