The Murata GCM21BR72A104KA37# is a multi-layer ceramic capacitor (MLCC) with a capacitance of 0.1OºF and a rated voltage of 100V DC. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The capacitor features a size of 0805 (2.0mm x 1.25mm x 1.25mm) and operates within a temperature range of -55°C to 125°C. The capacitance tolerance is ±10%, with a capacitance change rate of ±15.0%. This component is RoHS compliant and is available in embossed tape packaging, with a minimum order quantity of 3000 pieces for certain packaging options. The product's specifications are subject to change, and it is advisable to consult the latest datasheet or a sales representative before ordering.
Murata GCM21BR72A104KA37K
Murata GCM21BR72A104KA37K
Murata GCM21BR72A104KA37K
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 0.1UF 100V X7R 0805 Product overview: GCM21BR72A104KA37K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR72A104KA37
Manufacturer: Murata Electronics North America
Win Source Part Number: 872663-GCM21BR72A104
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: 0.1 µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GCM21BR72A
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: GCM21BR72A104KA37K-N
CAP, 0.1µF, 100V, 10%, X7R, 0805; Capacitance:0.1µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature RoHS Compliant: Yes
CAP, AEC-Q200, 0.1UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES
CAP CER 0.1UF 100V X7R 0805
| RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2477900 | 490-8051-1-ND | 490-8051-6-ND | 60-GCM21BR72A104KA37K | 872663-GCM21BR72A104KA37K | 06AC6016 | 92AH4861 | GCM21BR72A104KA37K |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | 0.1UF 100V Capacitor | Ceramic Capacitors - GCM21BR72A104KA37K | Cap, 0.1Μf, 100V, 10%, X7R, 0805; Capacitance Murata | Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0805 Rohs Compliant Murata | Ceramic Capacitors |
| Technology | Multilayer | Film Capacitors | ||||||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC |