Murata Electronics Ceramic Capacitors GCM21BR71C335KA73K

Description
CAP CER 3.3UF 16V X7R 0805
Request a Quote Datasheet
Description
CAP CER 3.3UF 16V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM21BR71C335KA73KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3.3UF 16V X7R 0805

CAP CER 3.3UF 16V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GCM21BR71C335KA73KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3.3UF 16V X7R 0805

CAP CER 3.3UF 16V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GCM21BR71C335KA73KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - GCM21BR71C335KA73K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM21BR71C335KA73K
Ceramic Capacitors GCM21BR71C335KA73K
CAP CER

CAP CER

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM21BR71C335KA73KDKR-ND 490-GCM21BR71C335KA73KCT-ND GCM21BR71C335KA73K
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101823T035DJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 82000 microF
View Details
3 suppliers
30PF 50V Capacitor - 60-P21BNL300M5ST - ERSAELECTRONICS PTE. LTD.
Knowles Precision Devices
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details