Murata Electronics Ceramic Capacitors GCM21BR71C155KA37L

Description
1.5µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.5µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8048-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8048-6-ND
Ceramic Capacitors 490-8048-6-ND
1.5µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1.5µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8048-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8048-1-ND
Ceramic Capacitors 490-8048-1-ND
1.5µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1.5µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8048-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8048-2-ND
Ceramic Capacitors 490-8048-2-ND
1.5µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1.5µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM21BR71C155KA37L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM21BR71C155KA37L
Ceramic Capacitors GCM21BR71C155KA37L
CAP CER 1.5UF 16V X7R 0805

CAP CER 1.5UF 16V X7R 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM21BR71C155KA37L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM21BR71C155KA37L
16V 1.5uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 1.5uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-8048-6-ND 490-8048-1-ND GCM21BR71C155KA37L GCM21BR71C155KA37L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M160K032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - C11CF560K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details