Murata Electronics Ceramic Capacitors GCM21BR71C155KA37K

Description
1.5µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.5µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM21BR71C155KA37K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GCM21BR71C155KA37K-ND
Ceramic Capacitors GCM21BR71C155KA37K-ND
1.5µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1.5µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GCM21BR71C155KA37K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GCM21BR71C155KA37K
Capacitors - Ceramic Capacitors GCM21BR71C155KA37K
CAP CER 1.5UF 16V X7R 0805

CAP CER 1.5UF 16V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GCM21BR71C155KA37K-ND GCM21BR71C155KA37K
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701309 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details