Murata Electronics Ceramic Capacitors GCM21BR71A106KE22K

Description
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14531-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14531-6-ND
Ceramic Capacitors 490-14531-6-ND
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14531-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14531-1-ND
Ceramic Capacitors 490-14531-1-ND
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14531-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14531-2-ND
Ceramic Capacitors 490-14531-2-ND
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 10V Capacitor
60-GCM21BR71A106KE22K
10UF 10V Capacitor 60-GCM21BR71A106KE22K
CAP CER 10UF 10V X7R 0805 Product overview: GCM21BR71A106KE22K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR71A106KE22 K can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V X7R 0805 Product overview: GCM21BR71A106KE22K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR71A106KE22K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477889 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477889
MLCCs - Multilayer Ceramic Capacitors 2477889
Murata GCM21BR71A106KE22K

Murata GCM21BR71A106KE22K

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477891P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477891P
MLCCs - Multilayer Ceramic Capacitors 2477891P
Murata GCM21BR71A106KE22K

Murata GCM21BR71A106KE22K

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477891 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477891
MLCCs - Multilayer Ceramic Capacitors 2477891
Murata GCM21BR71A106KE22K

Murata GCM21BR71A106KE22K

Supplier's Site
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Capacitors Ceramic Capacitors Series: GCM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 10 µF Tolerance: ±10% Tolerance: 10V Voltage - Rated: 10V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Capacitors Ceramic Capacitors
Series: GCM
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance: 10 µF
Tolerance: ±10%
Tolerance: 10V
Voltage - Rated: 10V

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM21BR71A106KE22K
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM21BR71A106KE22K
10V 10uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 10uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 10V, Mlcc, 0805 Rohs Compliant Murata - 92AH4852 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 10V, Mlcc, 0805 Rohs Compliant Murata
92AH4852
Cap, Aec-Q200, 10Uf, 10V, Mlcc, 0805 Rohs Compliant Murata 92AH4852
CAP, AEC-Q200, 10UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM21BR71A106KE22K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM21BR71A106KE22K
Ceramic Capacitors GCM21BR71A106KE22K
CAP CER 10UF 10V X7R 0805

CAP CER 10UF 10V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-14531-6-ND 490-14531-1-ND 60-GCM21BR71A106KE22K 2477889 GCM21BR71A106KE22K 92AH4852 GCM21BR71A106KE22K
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 10V Capacitor MLCCs - Multilayer Ceramic Capacitors Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, Aec-Q200, 10Uf, 10V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH120J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 106SML050MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers