Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GCM21BR70J106KE22L

Description
Murata GCM21BR70J106KE22L
Request a Quote Datasheet
Description
Murata GCM21BR70J106KE22L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2477887 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477887
MLCCs - Multilayer Ceramic Capacitors 2477887
Murata GCM21BR70J106KE22L

Murata GCM21BR70J106KE22L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477888P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477888P
MLCCs - Multilayer Ceramic Capacitors 2477888P
Murata GCM21BR70J106KE22L

Murata GCM21BR70J106KE22L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477888 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477888
MLCCs - Multilayer Ceramic Capacitors 2477888
Murata GCM21BR70J106KE22L

Murata GCM21BR70J106KE22L

Supplier's Site
Capacitors - Ceramic Capacitors - 1033877-GCM21BR70J106KE22L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1033877-GCM21BR70J106KE22L
Capacitors - Ceramic Capacitors 1033877-GCM21BR70J106KE22L
Win Source Part Number: 1033877-GCM21BR70J10 6KE22L Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.055" (1.40mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): C0805C106K9RACAUTO; JMK212B7106KG-T; CL21B106KQQNNNF; CGA4J1X7R0J106K125AC ; C2012X7R0J106K125AB; CC0805KKX7R5BB106; CGA4J1X7R0J106K125AD GCM21BR70J106KE22L.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: Q7934543,490-5319-2, 490-5319-1,490-5319- 6 Base Product Number: GCM21BR70J

Win Source Part Number: 1033877-GCM21BR70J106KE22L
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.055" (1.40mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): C0805C106K9RACAUTO; JMK212B7106KG-T; CL21B106KQQNNNF; CGA4J1X7R0J106K125AC; C2012X7R0J106K125AB; CC0805KKX7R5BB106; CGA4J1X7R0J106K125ADGCM21BR70J106KE22L.;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: Q7934543,490-5319-2,490-5319-1,490-5319-6
Base Product Number: GCM21BR70J

Buy Now Datasheet
Ceramic Capacitors - 490-5319-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5319-6-ND
Ceramic Capacitors 490-5319-6-ND
10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5319-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5319-1-ND
Ceramic Capacitors 490-5319-1-ND
10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5319-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5319-2-ND
Ceramic Capacitors 490-5319-2-ND
10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 6.3V Capacitor
60-GCM21BR70J106KE22L
10UF 6.3V Capacitor 60-GCM21BR70J106KE22L
CAP CER 10UF 6.3V X7R 0805 Product overview: GCM21BR70J106KE22L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR70J106KE22 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 6.3V X7R 0805 Product overview: GCM21BR70J106KE22L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR70J106KE22L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM21BR70J106KE22L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM21BR70J106KE22L
6.3V 10uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 10uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GCM21BR70J106KE22L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM21BR70J106KE22L
Ceramic Capacitors GCM21BR70J106KE22L
CAP CER 10UF 6.3V X7R 0805

CAP CER 10UF 6.3V X7R 0805

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 10 F, 10%, X7R, 6.3 V, 0805 [2012 Metric] Rohs Compliant Murata - 45Y5176 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 10 F, 10%, X7R, 6.3 V, 0805 [2012 Metric] Rohs Compliant Murata
45Y5176
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 10 F, 10%, X7R, 6.3 V, 0805 [2012 Metric] Rohs Compliant Murata 45Y5176
Multilayer Ceramic Capacitor, AEC-Q200 GCM Series, 10 F, 10%, X7R, 6.3 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 GCM Series, 10 F, 10%, X7R, 6.3 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 6.3V, 10%, X7R, 0805; Capacitance Murata - 08AC2678 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 6.3V, 10%, X7R, 0805; Capacitance Murata
08AC2678
Cap, 10Μf, 6.3V, 10%, X7R, 0805; Capacitance Murata 08AC2678
CAP, 10µF, 6.3V, 10%, X7R, 0805; Capacitance:10µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MURATA - AEC-Q200 GCM Series; Operating RoHS Compliant: Yes

CAP, 10µF, 6.3V, 10%, X7R, 0805; Capacitance:10µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MURATA - AEC-Q200 GCM Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2477887 1033877-GCM21BR70J106KE22L 490-5319-6-ND 490-5319-1-ND 60-GCM21BR70J106KE22L GCM21BR70J106KE22L GCM21BR70J106KE22L 45Y5176 08AC2678
Product Name MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 10UF 6.3V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 10 F, 10%, X7R, 6.3 V, 0805 [2012 Metric] Rohs Compliant Murata Cap, 10Μf, 6.3V, 10%, X7R, 0805; Capacitance Murata
Technology Multilayer Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Film Capacitors - 1725718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - CK05BX180K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers