Murata Electronics Ceramic Capacitors GCM21BM8EE106KE08L

Description
10µF ±10% 16V Ceramic Capacitor X8M 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±10% 16V Ceramic Capacitor X8M 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM21BM8EE106KE08LTR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 16V Ceramic Capacitor X8M 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X8M 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM21BM8EE106KE08LCT-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 16V Ceramic Capacitor X8M 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X8M 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM21BM8EE106KE08LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 16V X8M 0805

CAP CER 10UF 16V X8M 0805

Buy Now Datasheet
Singapore, Singapore
10UF 16V Capacitor
60-GCM21BM8EE106KE08L
10UF 16V Capacitor 60-GCM21BM8EE106KE08L
CAP CER 10UF 16V X8M 0805 Product overview: GCM21BM8EE106KE08L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BM8EE106KE08 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V X8M 0805 Product overview: GCM21BM8EE106KE08L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BM8EE106KE08L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM21BM8EE106KE08L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM21BM8EE106KE08L
Ceramic Capacitors GCM21BM8EE106KE08L
CAP CER 10UF 16V X8M 0805

CAP CER 10UF 16V X8M 0805

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4267 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 0805 Rohs Compliant Murata
64AJ4267
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 0805 Rohs Compliant Murata 64AJ4267
CAP, AEC-Q200, 10UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM21BM8EE106KE08LTR-ND 490-GCM21BM8EE106KE08LDKR-ND 60-GCM21BM8EE106KE08L GCM21BM8EE106KE08L 64AJ4267
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 16V Capacitor Ceramic Capacitors Cap, Aec-Q200, 10Uf, 16V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1725605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details