0.47µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)
0.47µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)
0.47µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-8047-1-ND | 490-8047-6-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.4700 microF | 0.4700 microF |