Murata Electronics Ceramic Capacitors GCM21BC71E475KE36L

Description
4.7µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14435-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14435-2-ND
Ceramic Capacitors 490-14435-2-ND
4.7µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14435-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14435-1-ND
Ceramic Capacitors 490-14435-1-ND
4.7µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14435-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14435-6-ND
Ceramic Capacitors 490-14435-6-ND
4.7µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM21BC71E475KE36L - 872657-GCM21BC71E475KE36L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM21BC71E475KE36L
872657-GCM21BC71E475KE36L
Ceramic Capacitors - GCM21BC71E475KE36L 872657-GCM21BC71E475KE36L
Manufacturer: Murata Electronics North America Win Source Part Number: 872657-GCM21BC71E475 KE36L Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM21BC71E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-14435-6, 490-14435-2, 490-14435-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872657-GCM21BC71E475KE36L
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GCM21BC71E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-14435-6, 490-14435-2, 490-14435-1

Buy Now Datasheet
Singapore, Singapore
4.7UF 25V Capacitor
60-GCM21BC71E475KE36L
4.7UF 25V Capacitor 60-GCM21BC71E475KE36L
CAP CER 4.7UF 25V X7S 0805 Product overview: GCM21BC71E475KE36L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BC71E475KE36 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 25V X7S 0805 Product overview: GCM21BC71E475KE36L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BC71E475KE36L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM21BC71E475KE36L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM21BC71E475KE36L
25V 4.7uF X7S ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 4.7uF X7S ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Murata - 66AJ7161 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Murata
66AJ7161
Cap, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Murata 66AJ7161
CAP, 4.7UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 4.7UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4264 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Murata
64AJ4264
Cap, Aec-Q200, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Murata 64AJ4264
CAP, AEC-Q200, 4.7UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4.7UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GCM21BC71E475KE36L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM21BC71E475KE36L
Ceramic Capacitors GCM21BC71E475KE36L
CAP CER 4.7UF 25V X7S 0805

CAP CER 4.7UF 25V X7S 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-14435-2-ND 490-14435-6-ND 872657-GCM21BC71E475KE36L 60-GCM21BC71E475KE36L GCM21BC71E475KE36L 66AJ7161 GCM21BC71E475KE36L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GCM21BC71E475KE36L 4.7UF 25V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details