Murata Electronics 10UF 16V Capacitor GCM21BC71C106KE36L

Description
CAP CER 10UF 16V X7S 0805 Product overview: GCM21BC71C106KE36L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BC71C106KE36 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 16V X7S 0805 Product overview: GCM21BC71C106KE36L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BC71C106KE36 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 16V Capacitor
60-GCM21BC71C106KE36L
10UF 16V Capacitor 60-GCM21BC71C106KE36L
CAP CER 10UF 16V X7S 0805 Product overview: GCM21BC71C106KE36L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BC71C106KE36 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V X7S 0805 Product overview: GCM21BC71C106KE36L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BC71C106KE36L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM21BC71C106KE36L - 872656-GCM21BC71C106KE36L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM21BC71C106KE36L
872656-GCM21BC71C106KE36L
Ceramic Capacitors - GCM21BC71C106KE36L 872656-GCM21BC71C106KE36L
Manufacturer: Murata Electronics North America Win Source Part Number: 872656-GCM21BC71C106 KE36L Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: GCM21BC71C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-GCM21BC71C106KE3 6L, 490-GCM21BC71C106KE3 6L-ND, 490-GCM21BC71C106KE3 6LTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 872656-GCM21BC71C106KE36L
Series: *
Features: Ceramic Capacitor
Package: Reel - TR
Family Name: GCM21BC71C
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-GCM21BC71C106KE36L, 490-GCM21BC71C106KE36L-ND, 490-GCM21BC71C106KE36LTR

Buy Now
Ceramic Capacitors - 490-GCM21BC71C106KE36LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GCM21BC71C106KE36LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 16V X7S 0805

CAP CER 10UF 16V X7S 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GCM21BC71C106KE36LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 16V X7S 0805

CAP CER 10UF 16V X7S 0805

Buy Now Datasheet
Ceramic Capacitors - GCM21BC71C106KE36L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM21BC71C106KE36L
Ceramic Capacitors GCM21BC71C106KE36L
CAP CER

CAP CER

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM21BC71C106KE36L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM21BC71C106KE36L
16V 10uF X7S ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 10uF X7S ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM21BC71C106KE36L 872656-GCM21BC71C106KE36L 490-GCM21BC71C106KE36LTR-ND 490-GCM21BC71C106KE36LDKR-ND GCM21BC71C106KE36L GCM21BC71C106KE36L
Product Name 10UF 16V Capacitor Ceramic Capacitors - GCM21BC71C106KE36L Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1701251 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details