Murata Electronics Connectors,Interconnects GCM21BC71A475KA73K

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Applications: Motor Control Package / Case: 8-SMD, No Lead Size / Dimension: 0.196" L x 0.196" W (4.98mm x 4.98mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Applications: Motor Control Package / Case: 8-SMD, No Lead Size / Dimension: 0.196" L x 0.196" W (4.98mm x 4.98mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Applications: Motor Control Package / Case: 8-SMD, No Lead Size / Dimension: 0.196" L x 0.196" W (4.98mm x 4.98mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Applications: Motor Control
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.196" L x 0.196" W (4.98mm x 4.98mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Voltage Rating 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190940-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details