Murata Electronics Ceramic Capacitors GCM21B5C2J152FX0AL

Description
1500pF ±1% 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1500pF ±1% 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM21B5C2J152FX0ALTR-ND - DigiKey
Thief River Falls, MN, United States
1500pF ±1% 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±1% 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM21B5C2J152FX0ALCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1500PF 630V C0G/NP0 0805

CAP CER 1500PF 630V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GCM21B5C2J152FX0ALDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1500PF 630V C0G/NP0 0805

CAP CER 1500PF 630V C0G/NP0 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GCM21B5C2J152FX0ALTR-ND 490-GCM21B5C2J152FX0ALDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - M30R105K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details