Murata Electronics Ceramic Capacitors GCM21B5C1H203JA16L

Description
0.02µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.02µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM21B5C1H203JA16L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GCM21B5C1H203JA16L-ND
Ceramic Capacitors GCM21B5C1H203JA16L-ND
0.02µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.02µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCM21B5C1H203JA16L
CAP CER 0.02UF 50V C0G/NP0 0805

CAP CER 0.02UF 50V C0G/NP0 0805

Supplier's Site
Ceramic Capacitors - GCM21B5C1H203JA16L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM21B5C1H203JA16L
Ceramic Capacitors GCM21B5C1H203JA16L
CAP CER 0.02UF 50V C0G/NP0 0805

CAP CER 0.02UF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GCM21B5C1H203JA16L-ND GCM21B5C1H203JA16L GCM21B5C1H203JA16L
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0200 microF 0.0200 microF 0.0200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details