Murata Electronics Ceramic Capacitors GCM21A7U2E471JX01D

Description
470pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet
Description
470pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5028-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5028-2-ND
Ceramic Capacitors 490-5028-2-ND
470pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

470pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5028-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5028-1-ND
Ceramic Capacitors 490-5028-1-ND
470pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

470pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5028-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5028-6-ND
Ceramic Capacitors 490-5028-6-ND
470pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

470pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM21A7U2E471JX01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM21A7U2E471JX01D
Ceramic Capacitors GCM21A7U2E471JX01D
CAP CER 470PF 250V U2J 0805

CAP CER 470PF 250V U2J 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-5028-2-ND 490-5028-6-ND GCM21A7U2E471JX01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701194 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details