Murata Electronics Ceramic Capacitors GCM21A7U2E222JX01D

Description
2200pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5032-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5032-6-ND
Ceramic Capacitors 490-5032-6-ND
2200pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

2200pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5032-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5032-2-ND
Ceramic Capacitors 490-5032-2-ND
2200pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

2200pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5032-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5032-1-ND
Ceramic Capacitors 490-5032-1-ND
2200pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

2200pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM21A7U2E222JX01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM21A7U2E222JX01D
Ceramic Capacitors GCM21A7U2E222JX01D
CAP CER 2200PF 250V U2J 0805

CAP CER 2200PF 250V U2J 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-5032-6-ND 490-5032-2-ND GCM21A7U2E222JX01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX122M160K032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - C11CF240J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details