Murata Electronics Ceramic Capacitors GCM21A5C2E470JX01D

Description
47pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
47pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM21A5C2E470JX01DTR-ND - DigiKey
Thief River Falls, MN, United States
47pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM21A5C2E470JX01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47PF 250V C0G/NP0 0805

CAP CER 47PF 250V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GCM21A5C2E470JX01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47PF 250V C0G/NP0 0805

CAP CER 47PF 250V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - GCM21A5C2E470JX01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM21A5C2E470JX01D
Ceramic Capacitors GCM21A5C2E470JX01D
CAP CER 47PF 250V C0G/NP0 0805

CAP CER 47PF 250V C0G/NP0 0805

Supplier's Site Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - GCM21A5C2E470JX01D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM21A5C2E470JX01D
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM21A5C2E470JX01D
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM21A5C2E470JX01DTR-ND 490-GCM21A5C2E470JX01DDKR-ND GCM21A5C2E470JX01D GCM21A5C2E470JX01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1701146 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C223K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details