Murata Electronics Capacitors - Ceramic Capacitors GCM21A5C2E300JX01D

Description
Win Source Part Number: 989061-GCM21A5C2E300 JX01D Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GCM21A5C2E300JX0 1D,490-GCM21A5C2E300 JX01D-ND,490-GCM21A5 C2E300JX01DTR Base Product Number: GCM21A5C2E
Request a Quote
Description
Win Source Part Number: 989061-GCM21A5C2E300 JX01D Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GCM21A5C2E300JX0 1D,490-GCM21A5C2E300 JX01D-ND,490-GCM21A5 C2E300JX01DTR Base Product Number: GCM21A5C2E
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 989061-GCM21A5C2E300JX01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
989061-GCM21A5C2E300JX01D
Capacitors - Ceramic Capacitors 989061-GCM21A5C2E300JX01D
Win Source Part Number: 989061-GCM21A5C2E300 JX01D Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GCM21A5C2E300JX0 1D,490-GCM21A5C2E300 JX01D-ND,490-GCM21A5 C2E300JX01DTR Base Product Number: GCM21A5C2E

Win Source Part Number: 989061-GCM21A5C2E300JX01D
Category: Capacitors>Ceramic Capacitors
Series: *
Package: Tape & Reel (TR)
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-GCM21A5C2E300JX01D,490-GCM21A5C2E300JX01D-ND,490-GCM21A5C2E300JX01DTR
Base Product Number: GCM21A5C2E

Buy Now
Singapore, Singapore
30PF 250V Capacitor
60-GCM21A5C2E300JX01D
30PF 250V Capacitor 60-GCM21A5C2E300JX01D
CAP CER 30PF 250V C0G/NP0 0805 Product overview: GCM21A5C2E300JX01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21A5C2E300JX01 D can be used for catalog matching and distributor lookup.

CAP CER 30PF 250V C0G/NP0 0805 Product overview: GCM21A5C2E300JX01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21A5C2E300JX01D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 989061-GCM21A5C2E300JX01D 60-GCM21A5C2E300JX01D
Product Name Capacitors - Ceramic Capacitors 30PF 250V Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details