Murata Electronics Capacitors - Ceramic Capacitors GCM219R72A102KA37D

Description
Win Source Part Number: 960963-GCM219R72A102 KA37D Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GCM219R72A102KA3 7D,490-GCM219R72A102 KA37D-ND,490-GCM219R 72A102KA37DTR Base Product Number: GCM219R72A Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 960963-GCM219R72A102 KA37D Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GCM219R72A102KA3 7D,490-GCM219R72A102 KA37D-ND,490-GCM219R 72A102KA37DTR Base Product Number: GCM219R72A Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 960963-GCM219R72A102KA37D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
960963-GCM219R72A102KA37D
Capacitors - Ceramic Capacitors 960963-GCM219R72A102KA37D
Win Source Part Number: 960963-GCM219R72A102 KA37D Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GCM219R72A102KA3 7D,490-GCM219R72A102 KA37D-ND,490-GCM219R 72A102KA37DTR Base Product Number: GCM219R72A Product Status: Not For New Designs

Win Source Part Number: 960963-GCM219R72A102KA37D
Category: Capacitors>Ceramic Capacitors
Series: *
Package: Tape & Reel (TR)
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-GCM219R72A102KA37D,490-GCM219R72A102KA37D-ND,490-GCM219R72A102KA37DTR
Base Product Number: GCM219R72A
Product Status: Not For New Designs

Buy Now
Ceramic Capacitors - 490-GCM219R72A102KA37DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Singapore, Singapore
1000PF 100V Capacitor
60-GCM219R72A102KA37D
1000PF 100V Capacitor 60-GCM219R72A102KA37D
CAP CER 1000PF 100V X7R 0805 Product overview: GCM219R72A102KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM219R72A102KA37 D can be used for catalog matching and distributor lookup.

CAP CER 1000PF 100V X7R 0805 Product overview: GCM219R72A102KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM219R72A102KA37D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - GCM219R72A102KA37D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM219R72A102KA37D
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM219R72A102KA37D
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 960963-GCM219R72A102KA37D 490-GCM219R72A102KA37DTR-ND 60-GCM219R72A102KA37D GCM219R72A102KA37D
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 1000PF 100V Capacitor Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101153U050EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers