Murata Electronics Ceramic Capacitors GCM2195C1K562FA16D

Description
5600pF ±1% 80V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
5600pF ±1% 80V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM2195C1K562FA16DTR-ND - DigiKey
Thief River Falls, MN, United States
5600pF ±1% 80V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5600pF ±1% 80V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM2195C1K562FA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5600PF 80V C0G/NP0 0805

CAP CER 5600PF 80V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GCM2195C1K562FA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5600PF 80V C0G/NP0 0805

CAP CER 5600PF 80V C0G/NP0 0805

Buy Now Datasheet
Cap, Aec-Q200, 5600Pf, 80V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4277 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 5600Pf, 80V, Mlcc, 0805 Rohs Compliant Murata
64AJ4277
Cap, Aec-Q200, 5600Pf, 80V, Mlcc, 0805 Rohs Compliant Murata 64AJ4277
CAP, AEC-Q200, 5600PF, 80V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 5600PF, 80V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM2195C1K562FA16DTR-ND 490-GCM2195C1K562FA16DDKR-ND 64AJ4277
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 5600Pf, 80V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701044 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101702U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7000 microF
View Details
3 suppliers