Murata Electronics Ceramic Capacitors GCM216R71H223KA37J

Description
0.022µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM216R71H223KA37J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GCM216R71H223KA37J-ND
Ceramic Capacitors GCM216R71H223KA37J-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
0.022UF 50V Capacitor
60-GCM216R71H223KA37J
0.022UF 50V Capacitor 60-GCM216R71H223KA37J
CAP CER 0.022UF 50V X7R 0805 Product overview: GCM216R71H223KA37J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM216R71H223KA37 J can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 50V X7R 0805 Product overview: GCM216R71H223KA37J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM216R71H223KA37J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1111869-GCM216R71H223KA37J - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1111869-GCM216R71H223KA37J
Capacitors - Ceramic Capacitors 1111869-GCM216R71H223KA37J
Win Source Part Number: 1111869-GCM216R71H22 3KA37J Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel (TR) Applications: Automotive Standard Package: 10,000 Capacitance: 0.022 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.028" (0.70mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: GCM216R71H Product Status: Not For New Designs

Win Source Part Number: 1111869-GCM216R71H223KA37J
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 10,000
Capacitance: 0.022 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.028" (0.70mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Base Product Number: GCM216R71H
Product Status: Not For New Designs

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCM216R71H223KA37J
CAP CER 0.022UF 50V X7R 0805

CAP CER 0.022UF 50V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number GCM216R71H223KA37J-ND 60-GCM216R71H223KA37J 1111869-GCM216R71H223KA37J GCM216R71H223KA37J
Product Name Ceramic Capacitors 0.022UF 50V Capacitor Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details