Murata Electronics Ceramic Capacitors GCM216R71H102KA37J

Description
1000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM216R71H102KA37J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GCM216R71H102KA37J-ND
Ceramic Capacitors GCM216R71H102KA37J-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
1000PF 50V Capacitor
60-GCM216R71H102KA37J
1000PF 50V Capacitor 60-GCM216R71H102KA37J
CAP CER 1000PF 50V X7R 0805 Product overview: GCM216R71H102KA37J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM216R71H102KA37 J can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V X7R 0805 Product overview: GCM216R71H102KA37J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM216R71H102KA37J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 964077-GCM216R71H102KA37J - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
964077-GCM216R71H102KA37J
Capacitors - Ceramic Capacitors 964077-GCM216R71H102KA37J
Win Source Part Number: 964077-GCM216R71H102 KA37J Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel (TR) Applications: Automotive Standard Package: 10,000 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.028" (0.70mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: GCM216R71H Product Status: Not For New Designs

Win Source Part Number: 964077-GCM216R71H102KA37J
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 10,000
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.028" (0.70mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Base Product Number: GCM216R71H
Product Status: Not For New Designs

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCM216R71H102KA37J
CAP CER 1000PF 50V X7R 0805

CAP CER 1000PF 50V X7R 0805

Supplier's Site
Ceramic Capacitors - GCM216R71H102KA37J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM216R71H102KA37J
Ceramic Capacitors GCM216R71H102KA37J
CAP CER 1000PF 50V X7R 0805

CAP CER 1000PF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number GCM216R71H102KA37J-ND 60-GCM216R71H102KA37J 964077-GCM216R71H102KA37J GCM216R71H102KA37J GCM216R71H102KA37J
Product Name Ceramic Capacitors 1000PF 50V Capacitor Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1652-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details