Murata Electronics Ceramic Capacitors GCM2165G1H152JA16J

Description
1500pF ±5% 50V Ceramic Capacitor X8G 0805 (2012 Metric)
Request a Quote Datasheet
Description
1500pF ±5% 50V Ceramic Capacitor X8G 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM2165G1H152JA16J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GCM2165G1H152JA16J-ND
Ceramic Capacitors GCM2165G1H152JA16J-ND
1500pF ±5% 50V Ceramic Capacitor X8G 0805 (2012 Metric)

1500pF ±5% 50V Ceramic Capacitor X8G 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GCM2165G1H152JA16J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GCM2165G1H152JA16J
Capacitors - Ceramic Capacitors GCM2165G1H152JA16J
CAP CER 1500PF 50V X8G 0805

CAP CER 1500PF 50V X8G 0805

Supplier's Site
Ceramic Capacitors - GCM2165G1H152JA16J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM2165G1H152JA16J
Ceramic Capacitors GCM2165G1H152JA16J
CAP CER 1500PF 50V X8G 0805

CAP CER 1500PF 50V X8G 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GCM2165G1H152JA16J-ND GCM2165G1H152JA16J GCM2165G1H152JA16J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML025MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details