Murata Electronics Ceramic Capacitors GCM188R92A103KA37D

Description
10000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM188R92A103KA37DDKR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

10000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM188R92A103KA37DTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

10000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM188R92A103KA37DCT-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

10000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM188R92A103KA37D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM188R92A103KA37D
Ceramic Capacitors GCM188R92A103KA37D
CAP CER 10000PF 100V X8R 0603

CAP CER 10000PF 100V X8R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM188R92A103KA37DDKR-ND 490-GCM188R92A103KA37DTR-ND GCM188R92A103KA37D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1908848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD0D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers