Murata Electronics Ceramic Capacitors GCM188R91H473KA37D

Description
CAP CER 0.047UF 50V X8R 0603
Request a Quote Datasheet
Description
CAP CER 0.047UF 50V X8R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM188R91H473KA37DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.047UF 50V X8R 0603

CAP CER 0.047UF 50V X8R 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCM188R91H473KA37DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.047UF 50V X8R 0603

CAP CER 0.047UF 50V X8R 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCM188R91H473KA37DTR-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM188R91H473KA37D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM188R91H473KA37D
Ceramic Capacitors GCM188R91H473KA37D
CAP CER 0.047UF 50V X8R 0603

CAP CER 0.047UF 50V X8R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM188R91H473KA37DCT-ND 490-GCM188R91H473KA37DDKR-ND GCM188R91H473KA37D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ceramic Capacitors - CK06BX273K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details