Murata Electronics Ceramic Capacitors - GCM188R72A223KA37D GCM188R72A223KA37D

Description
Manufacturer: Murata Electronics Win Source Part Number: 802691-GCM188R72A223 KA37D Packaging: Reel Mounting Style: SMD Applications: Automotive Capacitance: 0.022μF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Thickness (Maximum): 0.035" (0.90mm) Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Murata Electronics Win Source Part Number: 802691-GCM188R72A223 KA37D Packaging: Reel Mounting Style: SMD Applications: Automotive Capacitance: 0.022μF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Thickness (Maximum): 0.035" (0.90mm) Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, GCM Series, has a capacitance of 0.022 F (22,000 pF) with a tolerance of ±10%. It is rated for a maximum voltage of 100 V DC and features X7R temperature characteristics, which allow for a capacitance change rate of ±15.0% over a temperature range of -55 to 125°C. The capacitor is packaged in a 0603 (1608 metric) size, with dimensions of 1.6 mm x 0.8 mm x 0.8 mm. It is RoHS compliant, making it suitable for environmentally conscious designs. The minimum order quantity is 4000 pieces when packaged in oÜ180mm paper taping. This component is ideal for applications requiring stable capacitance over a wide temperature range and voltage conditions.

Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, GCM Series, has a capacitance of 0.022 F (22,000 pF) with a tolerance of ±10%. It is rated for a maximum voltage of 100 V DC and features X7R temperature characteristics, which allow for a capacitance change rate of ±15.0% over a temperature range of -55 to 125°C. The capacitor is packaged in a 0603 (1608 metric) size, with dimensions of 1.6 mm x 0.8 mm x 0.8 mm. It is RoHS compliant, making it suitable for environmentally conscious designs. The minimum order quantity is 4000 pieces when packaged in oÜ180mm paper taping. This component is ideal for applications requiring stable capacitance over a wide temperature range and voltage conditions.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM188R72A223KA37D - 802691-GCM188R72A223KA37D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM188R72A223KA37D
802691-GCM188R72A223KA37D
Ceramic Capacitors - GCM188R72A223KA37D 802691-GCM188R72A223KA37D
Manufacturer: Murata Electronics Win Source Part Number: 802691-GCM188R72A223 KA37D Packaging: Reel Mounting Style: SMD Applications: Automotive Capacitance: 0.022μF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Thickness (Maximum): 0.035" (0.90mm) Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 802691-GCM188R72A223KA37D
Packaging: Reel
Mounting Style: SMD
Applications: Automotive
Capacitance: 0.022μF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Manufacturer Package: 0603
Thickness (Maximum): 0.035" (0.90mm)
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - 490-4782-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4782-2-ND
Ceramic Capacitors 490-4782-2-ND
0.022µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4782-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4782-1-ND
Ceramic Capacitors 490-4782-1-ND
0.022µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4782-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4782-6-ND
Ceramic Capacitors 490-4782-6-ND
0.022µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.022UF 100V Capacitor
60-GCM188R72A223KA37D
0.022UF 100V Capacitor 60-GCM188R72A223KA37D
CAP CER 0.022UF 100V X7R 0603 Product overview: GCM188R72A223KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R72A223KA37 D can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 100V X7R 0603 Product overview: GCM188R72A223KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R72A223KA37D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM188R72A223KA37D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM188R72A223KA37D
100V 22nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 22nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GCM188R72A223KA37D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM188R72A223KA37D
Ceramic Capacitors GCM188R72A223KA37D
CAP CER 0.022UF 100V X7R 0603

CAP CER 0.022UF 100V X7R 0603

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Gcm Series, 0.022 F, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Murata - 55Y9828 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Gcm Series, 0.022 F, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Murata
55Y9828
Smd Multilayer Ceramic Capacitor, Gcm Series, 0.022 F, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Murata 55Y9828
SMD Multilayer Ceramic Capacitor, GCM Series, 0.022 F, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GCM Series, 0.022 F, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.022Μf, 100V, 10%, X7R, 0603; Capacitance Murata - 11AC3135 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 100V, 10%, X7R, 0603; Capacitance Murata
11AC3135
Cap, 0.022Μf, 100V, 10%, X7R, 0603; Capacitance Murata 11AC3135
CAP, 0.022µF, 100V, 10%, X7R, 0603; Capacitance:22000pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 GCM Series; Operating RoHS Compliant: Yes

CAP, 0.022µF, 100V, 10%, X7R, 0603; Capacitance:22000pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 GCM Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 802691-GCM188R72A223KA37D 490-4782-2-ND 490-4782-6-ND 60-GCM188R72A223KA37D GCM188R72A223KA37D GCM188R72A223KA37D 55Y9828 11AC3135
Product Name Ceramic Capacitors - GCM188R72A223KA37D Ceramic Capacitors Ceramic Capacitors 0.022UF 100V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Gcm Series, 0.022 F, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Murata Cap, 0.022Μf, 100V, 10%, X7R, 0603; Capacitance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts 100 volts 100 volts
WVAC 100 volts 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C113T250DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers