Murata Electronics Ceramic Capacitors GCM188R72A153KA37D

Description
0.015µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8029-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8029-1-ND
Ceramic Capacitors 490-8029-1-ND
0.015µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8029-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8029-2-ND
Ceramic Capacitors 490-8029-2-ND
0.015µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8029-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8029-6-ND
Ceramic Capacitors 490-8029-6-ND
0.015µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.015UF 100V Capacitor
60-GCM188R72A153KA37D
0.015UF 100V Capacitor 60-GCM188R72A153KA37D
CAP CER 0.015UF 100V X7R 0603 Product overview: GCM188R72A153KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R72A153KA37 D can be used for catalog matching and distributor lookup.

CAP CER 0.015UF 100V X7R 0603 Product overview: GCM188R72A153KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R72A153KA37D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 0.015Uf, 100V, Mlcc, 0603 Rohs Compliant Murata - 92AH4787 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.015Uf, 100V, Mlcc, 0603 Rohs Compliant Murata
92AH4787
Cap, Aec-Q200, 0.015Uf, 100V, Mlcc, 0603 Rohs Compliant Murata 92AH4787
CAP, AEC-Q200, 0.015UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.015UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM188R72A153KA37D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM188R72A153KA37D
Ceramic Capacitors GCM188R72A153KA37D
CAP CER 0.015UF 100V X7R 0603

CAP CER 0.015UF 100V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-8029-1-ND 490-8029-6-ND 60-GCM188R72A153KA37D 92AH4787 GCM188R72A153KA37D
Product Name Ceramic Capacitors Ceramic Capacitors 0.015UF 100V Capacitor Cap, Aec-Q200, 0.015Uf, 100V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details