Murata Electronics Ceramic Capacitors GCM188R72A104KA64D

Description
0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM188R72A104KA64DTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM188R72A104KA64D - 846988-GCM188R72A104KA64D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM188R72A104KA64D
846988-GCM188R72A104KA64D
Ceramic Capacitors - GCM188R72A104KA64D 846988-GCM188R72A104KA64D
Manufacturer: Murata Electronics North America Win Source Part Number: 846988-GCM188R72A104 KA64D Series: GCM Features: 0.1 µF Ceramic Capacitor Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 846988-GCM188R72A104KA64D
Series: GCM
Features: 0.1 µF Ceramic Capacitor
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
0.1UF 100V Capacitor
60-GCM188R72A104KA64D
0.1UF 100V Capacitor 60-GCM188R72A104KA64D
CAP CER 0.1UF 100V X7R 0603 Product overview: GCM188R72A104KA64D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R72A104KA64 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 100V X7R 0603 Product overview: GCM188R72A104KA64D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R72A104KA64D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM188R72A104KA64D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM188R72A104KA64D
Ceramic Capacitors GCM188R72A104KA64D
CAP CER 0.1UF 100V X7R 0603

CAP CER 0.1UF 100V X7R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM188R72A104KA64D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM188R72A104KA64D
100V 100nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 100nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM188R72A104KA64DTR-ND 846988-GCM188R72A104KA64D 60-GCM188R72A104KA64D GCM188R72A104KA64D GCM188R72A104KA64D
Product Name Ceramic Capacitors Ceramic Capacitors - GCM188R72A104KA64D 0.1UF 100V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Polymer - 187XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details