Murata Electronics Ceramic Capacitors GCM188R71H392JA37J

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM188R71H392JA37JTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GCM188R71H392JA37J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GCM188R71H392JA37J
Capacitors - Ceramic Capacitors GCM188R71H392JA37J
CAP CER 3900PF 50V X7R 0603

CAP CER 3900PF 50V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 490-GCM188R71H392JA37JTR-ND GCM188R71H392JA37J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 337UVR010MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details